Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1335-90L 2SK1335-90L

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906430-2SK1335-90L Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906430-2SK1335-90L Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1335-90L - 906430-2SK1335-90L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1335-90L
906430-2SK1335-90L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1335-90L 906430-2SK1335-90L
Manufacturer: Renesas Electronics America Win Source Part Number: 906430-2SK1335-90L Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 906430-2SK1335-90L
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 906430-2SK1335-90L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1335-90L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRLR024Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Power MOSFETs - Super J  MOS S2FD Model: FMP60N084S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0840 ohms
IDSS 47900 milliamps
View Details