Saint-Gobain Surface Solutions- Composite NORFILM Thermal Cure Release Liners 9000 Series

Description
Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All coating series exhibit a smooth uniform surface, provide excellent optics, and can be used with a variety of adhesives. Advantages Designed for use with silicone pressure-sensitive adhesives Easy-moderate-tight release options Smooth uniform surface Excellent clarity and optics Multiple film bases and gauges Excellent adhesion to base film Good solvent resistance Available for medical applications
Datasheet
Description
Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All coating series exhibit a smooth uniform surface, provide excellent optics, and can be used with a variety of adhesives. Advantages Designed for use with silicone pressure-sensitive adhesives Easy-moderate-tight release options Smooth uniform surface Excellent clarity and optics Multiple film bases and gauges Excellent adhesion to base film Good solvent resistance Available for medical applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NORFILM Thermal Cure Release Liners - 9000 Series - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
NORFILM Thermal Cure Release Liners
9000 Series
NORFILM Thermal Cure Release Liners 9000 Series
Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All coating series exhibit a smooth uniform surface, provide excellent optics, and can be used with a variety of adhesives. Advantages Designed for use with silicone pressure-sensitive adhesives Easy-moderate-tight release options Smooth uniform surface Excellent clarity and optics Multiple film bases and gauges Excellent adhesion to base film Good solvent resistance Available for medical applications

Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All coating series exhibit a smooth uniform surface, provide excellent optics, and can be used with a variety of adhesives.

Advantages

  • Designed for use with silicone pressure-sensitive adhesives
  • Easy-moderate-tight release options
  • Smooth uniform surface
  • Excellent clarity and optics
  • Multiple film bases and gauges
  • Excellent adhesion to base film
  • Good solvent resistance
  • Available for medical applications
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Release Liners
Product Number 9000 Series
Product Name NORFILM Thermal Cure Release Liners
Liner Type Film; Platinum Catalyzed Fluorosilicone
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
Polyester/PET Release Liners - PET901 Matte Metalized - Infinity Tapes, LLC
Specs
Liner Type Polyester/PET
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details