DeWAL Skived PTFE Film DW2000

Description
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.
Description
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW2000 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW2000
Skived PTFE Film DW2000
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.

DW2000 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness.

DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C.

APPLICATION INFORMATION
DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired.

This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film.

DW2000 is an excellent release film for the molding of composite structures.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Release Liners
Product Number DW2000
Product Name Skived PTFE Film
Liner Type Film; Flouropolymer
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
CHEMFILM® MR Mold Release - MR1 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details
Release Films -  - SDI
Specs
Liner Type Film
Features Transparent
Width 1219 to 1829 mm (48 to 72 inches)
View Details