Infinity Tapes, LLC Polyester/PET Release Liners PET901 Matte Metalized

Description
Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of adhesives Superior easy release properties (Thermal and UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'
Description
Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of adhesives Superior easy release properties (Thermal and UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Suppliers

Company
Product
Description
Supplier Links
Polyester/PET Release Liners - PET901 Matte Metalized - Infinity Tapes, LLC
Lawrence, MA, USA
Polyester/PET Release Liners
PET901 Matte Metalized
Polyester/PET Release Liners PET901 Matte Metalized
Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of adhesives Superior easy release properties (Thermal and UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating

ATTRIBUTES

  • Higher temperature resistance than BOPP or HDPE
  • Thickness from 1 mil
  • Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s)
  • Widths from 1/2" to 48"
  • Compatible with wide variety of adhesives
  • Superior easy release properties (Thermal and UV Cured Silicones)
  • Standard Printing (Remove Liner to Expose Adhesive)
  • Custom Printing
  • Colored Printing - Red, Blue, Black, or Custom
  • Flat Roll Lengths: up to 16,400'
  • Spool Lengths: Up to 40,000'
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Release Liners
Product Number PET901 Matte Metalized
Product Name Polyester/PET Release Liners
Liner Type Polyester/PET
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Films -  - SDI
Specs
Liner Type Film
Features Transparent
Width 1219 to 1829 mm (48 to 72 inches)
View Details
Polypropylene/BOPP Release Liners - PP701.2 - Infinity Tapes, LLC
Specs
Liner Type Polypropylene/BOPP
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details