Norton Abrasives Bench & Pedestal Wheel Gemini Medium 66253161251

Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote
Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Medium - 66253161251 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Medium
66253161251
Bench & Pedestal Wheel Gemini Medium 66253161251
Bench & Pedestal Wheel Gemini Medium

Bench & Pedestal Wheel Gemini Medium

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253161251
Product Name Bench & Pedestal Wheel Gemini Medium
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1.25 inch (31.75 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Medium - 07660788261 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843219 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
Norton® Masonry - 07660775908 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® 57A24-R Plug - 61463622220 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details