Norton Abrasives
Gemini® 57A24-R Plug
61463622220
Description
Gemini® 57A24-R Plug
Request a Quote
Email Supplier
Description
Gemini® 57A24-R Plug
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
61463622220 |
|
Product Name
|
Gemini® 57A24-R Plug |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
2 inch (50.8 mm)
|
|
Thickness
|
3 inch (76.2 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 18145 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1.5 inch (38.1 mm)
Thickness
3 inch (76.2 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 to 6 inch (114 to 152 mm)
Thickness
2 inch (50.8 mm)
View Details