Norton Abrasives Bench & Pedestal Wheel Alundum Medium 07660788261

Description
Bench & Pedestal Wheel Alundum Medium
Request a Quote
Description
Bench & Pedestal Wheel Alundum Medium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Alundum Medium - 07660788261 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Alundum Medium
07660788261
Bench & Pedestal Wheel Alundum Medium 07660788261
Bench & Pedestal Wheel Alundum Medium

Bench & Pedestal Wheel Alundum Medium

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 07660788261
Product Name Bench & Pedestal Wheel Alundum Medium
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843205 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252836396 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843212 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 37C100-MVK Vitrified Wheel - 66243529070 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details