Norton Abrasives Norton® Masonry 07660775908

Description
Norton® Masonry
Request a Quote
Description
Norton® Masonry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® Masonry - 07660775908 - Norton Abrasives
Worcester, MA, USA
Norton® Masonry
07660775908
Norton® Masonry 07660775908
Norton® Masonry

Norton® Masonry

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 07660775908
Product Name Norton® Masonry
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8250 inch (20.95 mm)
Max Speed ? to 13580 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-IVBE Vitrified Wheel - 66243530240 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843219 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843240 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® Masonry - 07660775944 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details