New England Wire Technologies Corporation PVC Insulated Lead Wire

Description
Stranded tin-plated copper insulated with 29 mil nominal wall of extruded PVC which is resistant to water, oils, acids, solvents and is self-extinguishing. USE: General purpose hook-up wire.
Request a Quote
Description
Stranded tin-plated copper insulated with 29 mil nominal wall of extruded PVC which is resistant to water, oils, acids, solvents and is self-extinguishing. USE: General purpose hook-up wire.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
Lisbon, NH, USA
PVC Insulated Lead Wire
PVC Insulated Lead Wire
Stranded tin-plated copper insulated with 29 mil nominal wall of extruded PVC which is resistant to water, oils, acids, solvents and is self-extinguishing. USE: General purpose hook-up wire.

Stranded tin-plated copper insulated with 29 mil nominal wall of extruded PVC which is resistant to water, oils, acids, solvents and is self-extinguishing.

USE: General purpose hook-up wire.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name PVC Insulated Lead Wire
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details