RS Components, Ltd. Hook Up Wire 1853986

Description
RS PRO 6491B735G050RS Hook Up Wire
Request a Quote
Description
RS PRO 6491B735G050RS Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1853986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1853986
Hook Up Wire 1853986
RS PRO 6491B735G050RS Hook Up Wire

RS PRO 6491B735G050RS Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1853986
Product Name Hook Up Wire
Nominal Diameter 0.4449 inch (11.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details