LAND Flue Gas Oxygen Analyzer WDG 1200

Description
Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
Request a Quote
Description
Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WDG 1200 is a flue gas oxygen analyzer using zirconium oxide sensor technology for combustion control. It features an integrated controller with a 4-digit LED display and four push-button controls, isolated 4-20 mA output, and Modbus RTU communications over RS-485. The probe is constructed of 310 stainless steel with mounting flanges in 2" NPT, 3" 150 lb ANSI, 3" 300 lb ANSI, 4" 300 lb ANSI, or DN65 PN6 (JIS). It operates in flue gas temperatures up to 677 °C (1250 °F) and measures oxygen from 0 to 1% or 0 to 25% v/v with a response time under 3 seconds. The system is field-serviceable, with a replaceable sensor and dust-protection filter, and meets IP65 enclosure rating. Ambient operating temperature ranges from -20 to 71 °C. It complies with EMC Directive 89/336/EEC and Low Voltage Directive 73/23/EEC.

Datasheet Summary
Powered by GS/AI

The WDG 1200 is a flue gas oxygen analyzer using zirconium oxide sensor technology for combustion control. It features an integrated controller with a 4-digit LED display and four push-button controls, isolated 4-20 mA output, and Modbus RTU communications over RS-485. The probe is constructed of 310 stainless steel with mounting flanges in 2" NPT, 3" 150 lb ANSI, 3" 300 lb ANSI, 4" 300 lb ANSI, or DN65 PN6 (JIS). It operates in flue gas temperatures up to 677 °C (1250 °F) and measures oxygen from 0 to 1% or 0 to 25% v/v with a response time under 3 seconds. The system is field-serviceable, with a replaceable sensor and dust-protection filter, and meets IP65 enclosure rating. Ambient operating temperature ranges from -20 to 71 °C. It complies with EMC Directive 89/336/EEC and Low Voltage Directive 73/23/EEC.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Dronfield, United Kingdom
Flue Gas Oxygen Analyzer
WDG 1200
Flue Gas Oxygen Analyzer WDG 1200
Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.

Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.

Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Gas Instruments
Product Number WDG 1200
Product Name Flue Gas Oxygen Analyzer
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details