Panametrics Galvanic Fuel Cell Oxygen Transmitter and Analyzer oxy.IQ

Description
Panametrics’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications An oxygen transmitter for use in: Glove box purge and leak detection Natural gas Semiconductor wafer machines Coating process machines Membrane air separators Inert welding gases Pure gaseous hydrocarbon streams Process monitoring of gaseous monomers Heat treating and bright annealing Features Two-wire, loop-powered 4 to 20 mA transmitter Display with keypad Intrinsically safe option for Class 1 Div 1 and Div 2 locations Ex flameproof option Proven galvanic fuel cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based , all-digital technology for reliable operation Low maintenance, economical and compact Sensor failure output error Sensor lifetime indication NAMUR error indication
Request a Quote Datasheet
Description
Panametrics’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications An oxygen transmitter for use in: Glove box purge and leak detection Natural gas Semiconductor wafer machines Coating process machines Membrane air separators Inert welding gases Pure gaseous hydrocarbon streams Process monitoring of gaseous monomers Heat treating and bright annealing Features Two-wire, loop-powered 4 to 20 mA transmitter Display with keypad Intrinsically safe option for Class 1 Div 1 and Div 2 locations Ex flameproof option Proven galvanic fuel cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based , all-digital technology for reliable operation Low maintenance, economical and compact Sensor failure output error Sensor lifetime indication NAMUR error indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Billerica, MA, United States
Galvanic Fuel Cell Oxygen Transmitter and Analyzer
oxy.IQ
Galvanic Fuel Cell Oxygen Transmitter and Analyzer oxy.IQ
Panametrics’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications An oxygen transmitter for use in: Glove box purge and leak detection Natural gas Semiconductor wafer machines Coating process machines Membrane air separators Inert welding gases Pure gaseous hydrocarbon streams Process monitoring of gaseous monomers Heat treating and bright annealing Features Two-wire, loop-powered 4 to 20 mA transmitter Display with keypad Intrinsically safe option for Class 1 Div 1 and Div 2 locations Ex flameproof option Proven galvanic fuel cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based , all-digital technology for reliable operation Low maintenance, economical and compact Sensor failure output error Sensor lifetime indication NAMUR error indication

Panametrics’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming.

Applications

An oxygen transmitter for use in:

  • Glove box purge and leak detection
  • Natural gas
  • Semiconductor wafer machines
  • Coating process machines
  • Membrane air separators
  • Inert welding gases
  • Pure gaseous hydrocarbon streams
  • Process monitoring of gaseous monomers
  • Heat treating and bright annealing

Features

  • Two-wire, loop-powered 4 to 20 mA transmitter
  • Display with keypad
  • Intrinsically safe option for Class 1 Div 1 and Div 2 locations
  • Ex flameproof option
  • Proven galvanic fuel cell O2 sensor technology
  • User selectable ranges for ppm and percent oxygen
  • User-friendly and intuitive user interface with diagnostics
  • Microprocessor-based, all-digital technology for reliable operation
  • Low maintenance, economical and compact
  • Sensor failure output error
  • Sensor lifetime indication
  • NAMUR error indication
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Gas Instruments
Product Number oxy.IQ
Product Name Galvanic Fuel Cell Oxygen Transmitter and Analyzer
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details