Texas Instruments CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET CSD17576Q5B

Description
CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Description
CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17576Q5B is a 30 V N-channel NexFET power MOSFET in an 8-terminal VSON-CLIP (5 mm × 6 mm) package designed for synchronous buck converter applications. It has a maximum drain-to-source voltage of 30 V, a gate-to-source voltage rating of ±20 V, and a continuous drain current of 184 A limited by silicon. The on-resistance is 1.7 mΩ at 10 V gate drive and 2.4 mΩ at 4.5 V gate drive. The device features a thermal resistance from junction to case of 1.3 °C/W and is rated for a junction temperature range of -55 °C to 150 °C. It is avalanche rated with 115 mJ single-pulse energy and meets RoHS standards. The total gate charge at 4.5 V is 25 nC, with a gate-to-drain charge of 5.4 nC.

Datasheet Summary
Powered by GS/AI

The CSD17576Q5B is a 30 V N-channel NexFET power MOSFET in an 8-terminal VSON-CLIP (5 mm × 6 mm) package designed for synchronous buck converter applications. It has a maximum drain-to-source voltage of 30 V, a gate-to-source voltage rating of ±20 V, and a continuous drain current of 184 A limited by silicon. The on-resistance is 1.7 mΩ at 10 V gate drive and 2.4 mΩ at 4.5 V gate drive. The device features a thermal resistance from junction to case of 1.3 °C/W and is rated for a junction temperature range of -55 °C to 150 °C. It is avalanche rated with 115 mJ single-pulse energy and meets RoHS standards. The total gate charge at 4.5 V is 25 nC, with a gate-to-drain charge of 5.4 nC.

Suppliers

Company
Product
Description
Supplier Links
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Dallas, TX, United States
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET
CSD17576Q5B
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET CSD17576Q5B
CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP

CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5B - 1030612-CSD17576Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5B
1030612-CSD17576Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5B 1030612-CSD17576Q5B
Manufacturer: Texas Instruments Win Source Part Number: 1030612-CSD17576Q5B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 4430pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): NTMFS4C03NT1G; CSD17576Q5BT; CSD17576Q5B; RS1E300GNTB; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030612-CSD17576Q5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 4430pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): NTMFS4C03NT1G; CSD17576Q5BT; CSD17576Q5B; RS1E300GNTB;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-43635-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43635-2-ND
Single FETs, MOSFETs 296-43635-2-ND
N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-43635-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43635-6-ND
Single FETs, MOSFETs 296-43635-6-ND
N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-43635-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43635-1-ND
Single FETs, MOSFETs 296-43635-1-ND
N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Ta) 3.1W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 2.9 mOhm MOSFET Transistor
278-CSD17576Q5B
N-Channel 2.9 mOhm MOSFET Transistor 278-CSD17576Q5B
30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 2.9 mOhm 8-VSON-CLIP Product overview: CSD17576Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17576Q5B can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 2.9 mOhm 8-VSON-CLIP Product overview: CSD17576Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17576Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17576Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17576Q5B
Single FETs, MOSFETs CSD17576Q5B
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17576Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17576Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17576Q5B
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, N-channel NexFET Pwr MOSFET

MOSFET 30V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17576Q5B 1030612-CSD17576Q5B 296-43635-2-ND 278-CSD17576Q5B CSD17576Q5B CSD17576Q5B CSD17576Q5B
Product Name CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17576Q5B Single FETs, MOSFETs N-Channel 2.9 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps 100000 milliamps
QG 25 nC
Package Type SON5x6 SOT3; 8-VSON (5x6) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data