The ALD810024SCLI is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, designed to balance up to four series-connected supercapacitors by exponentially regulating leakage current based on voltage. It operates from -40°C to +85°C and supports a drain-source voltage up to 10.6V and a maximum operating current of 80mA. Each of the four integrated MOSFETs has a precise gate threshold voltage of 2.40V at 1µA drain-source current, with output current ranging from less than 0.3nA to over 1000µA. The device features near-zero additional leakage and dissipates minimal power below 2.20V input. It meets RoHS standards and is an ESD-sensitive device requiring static control.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET QUAD SAB 10.6V EE 16SOIC
MOSFET Quad SAB MOSFET ARRAY VT=2.40V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810024SCLI | ALD810024SCLI | ALD810024SCLI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |