Qorvo DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor TGF2933

Description
The Qorvo TGF2933 is a 7 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant.
Request a Quote Datasheet
Description
The Qorvo TGF2933 is a 7 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Greensboro, NC, United States
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor
TGF2933
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor TGF2933
The Qorvo TGF2933 is a 7 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant.

The Qorvo TGF2933 is a 7 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations.

Lead-free and ROHS compliant.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF2933-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF2933-ND
RF FETs, MOSFETs 2312-TGF2933-ND
DC-25 GHZ, 7W, 28V GAN TRANSISTO

DC-25 GHZ, 7W, 28V GAN TRANSISTO

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Transistors Transistors
Product Number TGF2933 2312-TGF2933-ND
Product Name DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor RF FETs, MOSFETs
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065080K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers