Texas Instruments CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A CSD18501Q5A

Description
40V N-Channel NexFET Power MOSFETs, CSD18501Q5A 8-VSONP -55 to 150
Request a Quote
Description
40V N-Channel NexFET Power MOSFETs, CSD18501Q5A 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18501Q5A is a 40 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for efficient power conversion in applications such as DC-DC conversion and synchronous rectifiers. It has a drain-to-source on-resistance of 2.5 mΩ at 10 V gate-source voltage and 3.3 mΩ at 4.5 V, with a threshold voltage of 1.8 V. The device is avalanche rated with a single-pulse energy of 231 mJ, supports a continuous drain current of 100 A (package-limited), and operates from -55 °C to 150 °C. It meets RoHS compliance and is halogen-free.

Datasheet Summary
Powered by GS/AI

The CSD18501Q5A is a 40 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for efficient power conversion in applications such as DC-DC conversion and synchronous rectifiers. It has a drain-to-source on-resistance of 2.5 mΩ at 10 V gate-source voltage and 3.3 mΩ at 4.5 V, with a threshold voltage of 1.8 V. The device is avalanche rated with a single-pulse energy of 231 mJ, supports a continuous drain current of 100 A (package-limited), and operates from -55 °C to 150 °C. It meets RoHS compliance and is halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Dallas, TX, United States
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A
CSD18501Q5A
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A CSD18501Q5A
40V N-Channel NexFET Power MOSFETs, CSD18501Q5A 8-VSONP -55 to 150

40V N-Channel NexFET Power MOSFETs, CSD18501Q5A 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-30570-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30570-2-ND
Single FETs, MOSFETs 296-30570-2-ND
N-Channel 40V 22A (Ta), 100A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 22A (Ta), 100A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30570-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30570-6-ND
Single FETs, MOSFETs 296-30570-6-ND
N-Channel 40V 22A (Ta), 100A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 22A (Ta), 100A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30570-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30570-1-ND
Single FETs, MOSFETs 296-30570-1-ND
N-Channel 40V 22A (Ta), 100A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 22A (Ta), 100A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18501Q5A - 1030622-CSD18501Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18501Q5A
1030622-CSD18501Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18501Q5A 1030622-CSD18501Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030622-CSD18501Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 22A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3840pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030622-CSD18501Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 22A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 3840pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-CSD18501Q5A
40V 100A MOSFET Transistor 278-CSD18501Q5A
40V N-CH NexFET MOSFET, 3.2mR Rds(on), 100A ID, VSON Product overview: CSD18501Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18501Q5A can be used for catalog matching and distributor lookup.

40V N-CH NexFET MOSFET, 3.2mR Rds(on), 100A ID, VSON Product overview: CSD18501Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18501Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18501Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18501Q5A
Single FETs, MOSFETs CSD18501Q5A
MOSFET N-CH 40V 22A/100A 8VSON

MOSFET N-CH 40V 22A/100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18501Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18501Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18501Q5A
MOSFET N-CH 40V 22A/100A 8VSON

MOSFET N-CH 40V 22A/100A 8VSON

Supplier's Site
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments - 28AH2094 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments
28AH2094
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments 28AH2094
MOSFET, N-CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-Channel NexFET Power MOSFET

MOSFET 40V N-Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18501Q5A 296-30570-2-ND 1030622-CSD18501Q5A 278-CSD18501Q5A CSD18501Q5A CSD18501Q5A 28AH2094 CSD18501Q5A
Product Name CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18501Q5A 40V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
rDS(on) 0.0043 ohms 0.0025 ohms
IDSS 142000 milliamps 22000 milliamps 100000 milliamps
QG 42 nC
Unlock Full Specs
to access all available technical data