Light in Motion LLC TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode LED56F

Description
Description: The LED55BF/LED55CF/LED5 6F series are 940nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level
Datasheet
Description
Description: The LED55BF/LED55CF/LED5 6F series are 940nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Milpitas, CA, USA
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode
LED56F
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode LED56F
Description: The LED55BF/LED55CF/LED5 6F series are 940nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level

Description:

The LED55BF/LED55CF/LED56F series are 940nm LEDs in a wide angle, TO-46 package.

Features:

  • Good optical to mechanical alignment
  • Mechanically and wavelength matched to the TO-18 series phototransistor
  • Hermetically sealed package
  • High irradiance level
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number LED56F
Product Name TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZCM2CRK54WA-1VFTR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details