OSRAM Opto Semiconductors Optoelectronics - LED Indication - Discrete CUWY1SH.B2-58-1-1-20-R18-AUO

Description
Win Source Part Number: 1053708-CUWY1SH.B2-5 8-1-1-20-R18-AUO Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A2280 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1053708-CUWY1SH.B2-5 8-1-1-20-R18-AUO Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A2280 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1053708-CUWY1SH.B2-58-1-1-20-R18-AUO
Optoelectronics - LED Indication - Discrete 1053708-CUWY1SH.B2-58-1-1-20-R18-AUO
Win Source Part Number: 1053708-CUWY1SH.B2-5 8-1-1-20-R18-AUO Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A2280 Product Status: Obsolete

Win Source Part Number: 1053708-CUWY1SH.B2-58-1-1-20-R18-AUO
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A2280
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1053708-CUWY1SH.B2-58-1-1-20-R18-AUO
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Point Source Emitter - MTPS9067MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4 SMT
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details