ROHM Semiconductor USA, LLC 0.9V Drive Nch MOSFET RYE002N05

Description
ROHM recommends RE1J002YN as standard spec.
Request a Quote Datasheet
Description
ROHM recommends RE1J002YN as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V Drive Nch MOSFET - RYE002N05 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
0.9V Drive Nch MOSFET
RYE002N05
0.9V Drive Nch MOSFET RYE002N05
ROHM recommends RE1J002YN as standard spec.

ROHM recommends RE1J002YN as standard spec.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYE002N05 - 1244819-RYE002N05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYE002N05
1244819-RYE002N05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYE002N05 1244819-RYE002N05
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244819-RYE002N05 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244819-RYE002N05
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.9V MOSFET Transistor
285-RYE002N05
0.9V MOSFET Transistor 285-RYE002N05
0.9V Drive Nch MOSFET Product overview: RYE002N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.9V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RYE002N05 can be used for catalog matching and distributor lookup.

0.9V Drive Nch MOSFET Product overview: RYE002N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.9V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RYE002N05 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RYE002N05 1244819-RYE002N05 285-RYE002N05
Product Name 0.9V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYE002N05 0.9V MOSFET Transistor
Polarity N-Channel
V(BR)DSS 50 volts
IDSS 200 milliamps
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112MYX/NOPB - 779322-LM5112MYX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
2 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZH120R120M1T - AIMZH120R120M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
60 V, N-channel Trench MOSFET - BSS138AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 250000 milliamps
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers