Texas Instruments PMIC - PMIC - Gate Drivers - LM5112MYX/NOPB LM5112MYX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779322-LM5112MYX/NOP B Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.5 V ~ 14 V Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 3A, 7A Rise / Fall Time (Typ): 14ns, 12ns Family Name: LM5112 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): MAX5048BATT+; MAX5048BATT+T; MAX5048AATT-T; MAX5048AATT; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779322-LM5112MYX/NOP B Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.5 V ~ 14 V Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 3A, 7A Rise / Fall Time (Typ): 14ns, 12ns Family Name: LM5112 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): MAX5048BATT+; MAX5048BATT+T; MAX5048AATT-T; MAX5048AATT; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5112MYX/NOPB - 779322-LM5112MYX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5112MYX/NOPB
779322-LM5112MYX/NOPB
PMIC - PMIC - Gate Drivers - LM5112MYX/NOPB 779322-LM5112MYX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779322-LM5112MYX/NOP B Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.5 V ~ 14 V Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 3A, 7A Rise / Fall Time (Typ): 14ns, 12ns Family Name: LM5112 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): MAX5048BATT+; MAX5048BATT+T; MAX5048AATT-T; MAX5048AATT; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779322-LM5112MYX/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.5 V ~ 14 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 3A, 7A
Rise / Fall Time (Typ): 14ns, 12ns
Family Name: LM5112
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): MAX5048BATT+; MAX5048BATT+T; MAX5048AATT-T; MAX5048AATT;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM5112MYX/NOPB - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 7A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 7A, BICMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 779322-LM5112MYX/NOPB LM5112MYX/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5112MYX/NOPB
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
 - 2ED2742S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 - BUK7M12-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 53000 milliamps
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers