The ALD212900PAL is an 8-pin plastic DIP package precision N-channel EPAD® MOSFET array featuring a dual matched pair with zero threshold voltage (VGS(th) = 0.00V ±0.01V) for low-voltage, nanopower analog applications. It operates with minimum voltage of 0.1V and current below 1nA, supports output currents up to 80mA, and has a drain-source on-resistance of 14Ω at VGS = +5.0V. The device exhibits matched transconductance, low input capacitance, tight parametric control, and temperature tracking. It meets ESD sensitivity standards and is rated for operation from 0°C to +70°C with a maximum power dissipation of 500mW.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Through Hole 8-PDIP
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Through Hole 8-PDIP
MOSFET 2N-CH 10.6V 0.08A 8DIP
MOSFET Dual N-Ch EPAD FET Array VGS=0.0V
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD212900PAL | 1014-1212-ND | ALD212900PAL | ALD212900PAL |
| Product Name | PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD MATCHED PAIR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Precision Zero Threshold | |||
| V(BR)DSS | 10 volts | |||
| IDSS | 79 milliamps |