ROHM Semiconductor USA, LLC 1.5V Drive Pch MOSFET RW1A025AP

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Drive Pch MOSFET - RW1A025AP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5V Drive Pch MOSFET
RW1A025AP
1.5V Drive Pch MOSFET RW1A025AP
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025AP - 1244770-RW1A025AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025AP
1244770-RW1A025AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025AP 1244770-RW1A025AP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244770-RW1A025AP Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244770-RW1A025AP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.5V MOSFET Transistor
285-RW1A025AP
1.5V MOSFET Transistor 285-RW1A025AP
1.5V Drive Pch MOSFET Product overview: RW1A025AP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RW1A025AP can be used for catalog matching and distributor lookup.

1.5V Drive Pch MOSFET Product overview: RW1A025AP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RW1A025AP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RW1A025AP 1244770-RW1A025AP 285-RW1A025AP
Product Name 1.5V Drive Pch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025AP 1.5V MOSFET Transistor
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -2500 milliamps
PD 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
 - 2EDN8524GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-8
Packing Method Tape Reel; Tape & Reel
View Details
30 V, N-channel Trench MOSFET - BSH103,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
7 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102ASAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers