The ALD1102ASAL is a dual P-channel matched MOSFET pair in an 8-pin SOIC package, designed for precision analog applications such as current mirrors and differential amplifiers. It features a low threshold voltage of 0.7V, input impedance of 10¹²Ω, and gate leakage current of 100pA at 25°C. The device operates from 0°C to +70°C with a maximum drain-source voltage of -10V and power dissipation of 500mW. The P-channel pair exhibits low offset voltage grades (2mV, 5mV, 10mV) and negative current temperature coefficient. It is RoHS compliant and suitable for low-voltage, high-gain analog circuits. The SOIC package dimensions are 4.69mm to 5.00mm in body length and 3.50mm to 4.05mm in width, with a 1.27mm pin pitch.
MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) Matched Pair 10.6V 500mW Surface Mount 8-SOIC
MOSFET 2P-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1102ASAL | 1014-1005-ND | ALD1102ASAL |
| Product Name | Dual P-Channel Matched MOSFET Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | -16 milliamps |