Texas Instruments CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B CSD18509Q5BT

Description
40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150
Request a Quote
Description
40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18509Q5BT is a 40 V, N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm plastic package, designed for DC-DC conversion and synchronous rectifier applications. It has a typical drain-to-source on-resistance of 1.0 mΩ at 10 V gate-source voltage and a gate charge of 150 nC at 10 V. The device supports continuous drain currents up to 38 A at TC = 25°C and is rated for avalanche energy of 345 mJ. Operating junction and storage temperature range is -55°C to 150°C. It is RoHS compliant, halogen-free, and features Pb-free terminal plating. The part is supplied in a 7-inch reel for surface-mount packaging.

Datasheet Summary
Powered by GS/AI

CSD18509Q5BT is a 40 V, N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm plastic package, designed for DC-DC conversion and synchronous rectifier applications. It has a typical drain-to-source on-resistance of 1.0 mΩ at 10 V gate-source voltage and a gate charge of 150 nC at 10 V. The device supports continuous drain currents up to 38 A at TC = 25°C and is rated for avalanche energy of 345 mJ. Operating junction and storage temperature range is -55°C to 150°C. It is RoHS compliant, halogen-free, and features Pb-free terminal plating. The part is supplied in a 7-inch reel for surface-mount packaging.

Suppliers

Company
Product
Description
Supplier Links
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Dallas, TX, United States
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B
CSD18509Q5BT
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B CSD18509Q5BT
40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150

40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5BT - 771867-CSD18509Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5BT
771867-CSD18509Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5BT 771867-CSD18509Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771867-CSD18509Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD18509Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 195nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13900pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 195W (Tc) Rds On (Maximum) @ Id, Vgs: 1.2 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BSC014N04LS; STL190N4F7AG; STL210N4F7AG; FDMS9408L-F085; Introduction Date: June 30, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771867-CSD18509Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD18509Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 195nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13900pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.2 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BSC014N04LS; STL190N4F7AG; STL210N4F7AG; FDMS9408L-F085;
Introduction Date: June 30, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-37962-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37962-2-ND
Single FETs, MOSFETs 296-37962-2-ND
N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37962-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37962-1-ND
Single FETs, MOSFETs 296-37962-1-ND
N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37962-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37962-6-ND
Single FETs, MOSFETs 296-37962-6-ND
N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
 - CSD18509Q5BT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 40V, 0.0017ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 40V, 0.0017ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
Dual 40V 1.2mOhm MOSFET Transistor
278-CSD18509Q5BT
Dual 40V 1.2mOhm MOSFET Transistor 278-CSD18509Q5BT
40V N-Ch NexFET MOSFET, 1.2mOhm, 5-Pin DUAL SON5x6 Product overview: CSD18509Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18509Q5BT can be used for catalog matching and distributor lookup.

40V N-Ch NexFET MOSFET, 1.2mOhm, 5-Pin DUAL SON5x6 Product overview: CSD18509Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18509Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V,NCh NexFET Pwr MOSFET

MOSFET 40V,NCh NexFET Pwr MOSFET

Buy Now Datasheet
Mosfet, N Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments - 28AH2095 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments
28AH2095
Mosfet, N Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments 28AH2095
MOSFET, N CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18509Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18509Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18509Q5BT
MOSFET N-CH 40V 100A 8VSON

MOSFET N-CH 40V 100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18509Q5BT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18509Q5BT
Single FETs, MOSFETs CSD18509Q5BT
MOSFET N-CH 40V 100A 8VSON

MOSFET N-CH 40V 100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18509Q5BT 771867-CSD18509Q5BT 296-37962-2-ND CSD18509Q5BT 278-CSD18509Q5BT CSD18509Q5BT 28AH2095 CSD18509Q5BT CSD18509Q5BT
Product Name CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5BT Single FETs, MOSFETs Dual 40V 1.2mOhm MOSFET Transistor MOSFET Mosfet, N Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
rDS(on) 0.0017 ohms 0.0017 ohms 1.00E-3 ohms
IDSS 400000 milliamps 100000 milliamps 100000 milliamps
QG 150 nC
Unlock Full Specs
to access all available technical data