Infineon Technologies AG 2EDN8524GXTMA1

Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2EDN8524GXTMA1 is a dual-channel, 5A, high-speed, low-side gate driver with high negative input voltage capability, designed for driving MOSFETs and IGBTs in switch-mode power applications. It is packaged in an 8-pin PDSO (Plastic Dual Small Outline) format. The device features undervoltage lockout protection, supports logic-compatible input signals, and provides matched propagation delays for both channels to ensure synchronized switching. Its output stage is capable of sourcing and sinking 5A peak current, suitable for fast switching applications requiring high transient performance. The package dimensions and thermal performance are consistent with the 8-pin PDSO standard for this family.

Datasheet Summary
Powered by GS/AI

The 2EDN8524GXTMA1 is a dual-channel, 5A, high-speed, low-side gate driver with high negative input voltage capability, designed for driving MOSFETs and IGBTs in switch-mode power applications. It is packaged in an 8-pin PDSO (Plastic Dual Small Outline) format. The device features undervoltage lockout protection, supports logic-compatible input signals, and provides matched propagation delays for both channels to ensure synchronized switching. Its output stage is capable of sourcing and sinking 5A peak current, suitable for fast switching applications requiring high transient performance. The package dimensions and thermal performance are consistent with the 8-pin PDSO standard for this family.

Suppliers

Company
Product
Description
Supplier Links
 - 2EDN8524GXTMA1 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2EDN8524GXTMA1
Package Type PG-WSON-8
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
MOSFETs - 1697465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details