ROHM Semiconductor USA, LLC 2.5V Drive Nch MOSFET RTR040N03

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Nch MOSFET - RTR040N03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Nch MOSFET
RTR040N03
2.5V Drive Nch MOSFET RTR040N03
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR040N03 - 094061-RTR040N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR040N03
094061-RTR040N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR040N03 094061-RTR040N03
Manufacturer: Rohm Semiconductor Win Source Part Number: 094061-RTR040N03 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Dimension: SC-96 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 8.3nC @ 4.5V Max Input Capacitance: 475pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 48 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): FDN359BN; TSM240N03CX RFG; ZXMN3F30FH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 094061-RTR040N03
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 8.3nC @ 4.5V
Max Input Capacitance: 475pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 48 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): FDN359BN; TSM240N03CX RFG; ZXMN3F30FH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
285-RTR040N03
30V 4A MOSFET Transistor 285-RTR040N03
MOSFET N-CH 30V 4A TSMT3 Product overview: RTR040N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RTR040N03 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A TSMT3 Product overview: RTR040N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RTR040N03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RTR040N03 094061-RTR040N03 285-RTR040N03
Product Name 2.5V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR040N03 30V 4A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 4000 milliamps
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data