MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 500mW Through Hole 8-PDIP
MOSFET 2N-CH 10.6V 8DIP
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD110900PAL | 1014-1032-ND | ALD110900PAL | ALD110900PAL |
| Product Name | QUAD/DUAL N-CHANNEL ZERO THRESHOLD EPAD® PRECISION MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Precision Zero Threshold | |||
| V(BR)DSS | 10 volts | |||
| IDSS | 3 milliamps |