Nexperia B.V. 12V 1.52A MOSFET Transistor BSH207,135

Description
MOSFET P-CH 12V 1.52A 6TSOP Product overview: BSH207,135 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH207,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 1.52A 6TSOP Product overview: BSH207,135 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH207,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.52A MOSFET Transistor
278-BSH207,135
12V 1.52A MOSFET Transistor 278-BSH207,135
MOSFET P-CH 12V 1.52A 6TSOP Product overview: BSH207,135 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH207,135 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 1.52A 6TSOP Product overview: BSH207,135 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH207,135 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH207,135 - 1024379-BSH207,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH207,135
1024379-BSH207,135
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH207,135 1024379-BSH207,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024379-BSH207,135 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 417mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.52A (Ta) Gate-Source Threshold Voltage: 600mV @ 1mA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 500pF @ 9.6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024379-BSH207,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 417mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.52A (Ta)
Gate-Source Threshold Voltage: 600mV @ 1mA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 500pF @ 9.6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSH207,135 1024379-BSH207,135
Product Name 12V 1.52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH207,135
PD 417 milliwatts 417 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 6-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6215-75C,118 - 1025148-BUK6215-75C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 128000 milliwatts
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253321-DRV8353HRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
MOSFETs - 2060092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details