Texas Instruments CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs CSD17507Q5A

Description
30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Description
30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30-V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON package designed to minimize losses in power conversion applications. It has a drain-to-source on-resistance of 9.0 mΩ at VGS=10 V and 11.8 mΩ at VGS=4.5 V, a gate-to-source threshold voltage of 1.6 V, and a continuous drain current of 61 A at TC=25°C. The device is rated for a maximum junction temperature of 150°C, has an avalanche energy rating of 45 mJ, and meets RoHS compliance standards. Thermal resistance junction-to-case is 2.1°C/W.

Datasheet Summary
Powered by GS/AI

30-V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON package designed to minimize losses in power conversion applications. It has a drain-to-source on-resistance of 9.0 mΩ at VGS=10 V and 11.8 mΩ at VGS=4.5 V, a gate-to-source threshold voltage of 1.6 V, and a continuous drain current of 61 A at TC=25°C. The device is rated for a maximum junction temperature of 150°C, has an avalanche energy rating of 45 mJ, and meets RoHS compliance standards. Thermal resistance junction-to-case is 2.1°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Dallas, TX, United States
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs
CSD17507Q5A
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs CSD17507Q5A
30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-27791-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27791-2-ND
Single FETs, MOSFETs 296-27791-2-ND
N-Channel 30V 13A (Ta), 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 13A (Ta), 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27791-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27791-6-ND
Single FETs, MOSFETs 296-27791-6-ND
N-Channel 30V 13A (Ta), 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 13A (Ta), 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27791-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27791-1-ND
Single FETs, MOSFETs 296-27791-1-ND
N-Channel 30V 13A (Ta), 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 13A (Ta), 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 10.8 mOhm MOSFET Transistor
278-CSD17507Q5A
N-Channel 10.8 mOhm MOSFET Transistor 278-CSD17507Q5A
30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 10.8 mOhm 8-VSONP -55 to 150 Product overview: CSD17507Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17507Q5A can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 10.8 mOhm 8-VSONP -55 to 150 Product overview: CSD17507Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.8 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17507Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17507Q5A - 013371-CSD17507Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17507Q5A
013371-CSD17507Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17507Q5A 013371-CSD17507Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013371-CSD17507Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 65A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 3.6nC @ 4.5V Max Input Capacitance: 530pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.8 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 013371-CSD17507Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 65A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 3.6nC @ 4.5V
Max Input Capacitance: 530pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.8 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V NChannel Hi Side NexFET Pwr MOSFET

MOSFET 30V NChannel Hi Side NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17507Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17507Q5A
Single FETs, MOSFETs CSD17507Q5A
MOSFET N-CH 30V 13A/65A 8VSON

MOSFET N-CH 30V 13A/65A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17507Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17507Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17507Q5A
MOSFET N-CH 30V 13A/65A 8VSON

MOSFET N-CH 30V 13A/65A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17507Q5A 296-27791-2-ND 278-CSD17507Q5A 013371-CSD17507Q5A CSD17507Q5A CSD17507Q5A CSD17507Q5A
Product Name CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs Single FETs, MOSFETs N-Channel 10.8 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17507Q5A MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0161 ohms
IDSS 85000 milliamps 13000 milliamps
QG 2.8 nC
Unlock Full Specs
to access all available technical data