Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2059L-E 2SK2059L-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906436-2SK2059L-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906436-2SK2059L-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK2059L-E is an N-channel MOSFET designed for high-speed power switching in applications such as switching regulators and DC-DC converters. It is packaged in a DPAK(L)-(1) case, measuring 6.5 mm × 5.4 mm with a typical mass of 0.42 g. The device has a drain-to-source voltage rating of 600 V, a continuous drain current of 3 A, and a maximum pulsed drain current of 6 A. Its static drain-to-source on-resistance is specified at 3.8 Ω to 5.0 Ω at 1 A and 10 V gate-source voltage. The gate-to-source voltage rating is ±30 V, and channel dissipation is rated at 20 W at Tc = 25°C. Operating junction temperature ranges from −55°C to 150°C, and storage temperature ranges from −55°C to 150°C. The part meets RoHS compliance and is rated as "Standard" quality for general industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The 2SK2059L-E is an N-channel MOSFET designed for high-speed power switching in applications such as switching regulators and DC-DC converters. It is packaged in a DPAK(L)-(1) case, measuring 6.5 mm × 5.4 mm with a typical mass of 0.42 g. The device has a drain-to-source voltage rating of 600 V, a continuous drain current of 3 A, and a maximum pulsed drain current of 6 A. Its static drain-to-source on-resistance is specified at 3.8 Ω to 5.0 Ω at 1 A and 10 V gate-source voltage. The gate-to-source voltage rating is ±30 V, and channel dissipation is rated at 20 W at Tc = 25°C. Operating junction temperature ranges from −55°C to 150°C, and storage temperature ranges from −55°C to 150°C. The part meets RoHS compliance and is rated as "Standard" quality for general industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2059L-E - 906436-2SK2059L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2059L-E
906436-2SK2059L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2059L-E 906436-2SK2059L-E
Manufacturer: Renesas Electronics America Win Source Part Number: 906436-2SK2059L-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 906436-2SK2059L-E
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 906436-2SK2059L-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2059L-E
Package Type SOT3
Unlock Full Specs
to access all available technical data