The ALD310702APCL is a quad precision P-channel MOSFET array in a 16-pin plastic dual in-line package (PDIP), designed for low-voltage, nano-power analog applications. Each MOSFET has a precisely matched gate threshold voltage of -0.20 V ±0.02 V with a typical offset voltage of 1 mV, enabling sub-threshold operation down to 0.2 V and ultra-low operating currents under 1 nA. The device exhibits tight matching of transconductance and output conductance, temperature tracking below 50 ppm/°C, high input impedance of 2.5 × 10¹⁰ Ω, and low input capacitance of 2.5 pF. It operates from 0°C to +70°C and meets RoHS lead-free requirements. The package dimensions are 18.93 mm to 21.33 mm in length and 7.62 mm to 8.26 mm in width.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Through Hole 16-PDIP
MOSFET Quad P-Channel EPAD Matched Pair
MOSFET 4 P-CH 8V 16DIP
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD310702APCL | 1014-1288-ND | ALD310702APCL | ALD310702APCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -2.03 milliamps |