Texas Instruments PMIC - PMIC - Gate Drivers - LM2726M LM2726M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1053309-LM2726M Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.25V, 2.4V Current - Peak Output (Source, Sink): 3A, 3.2A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 7 V Rise and Fall Time: 17ns, 12ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1053309-LM2726M Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.25V, 2.4V Current - Peak Output (Source, Sink): 3A, 3.2A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 7 V Rise and Fall Time: 17ns, 12ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM2726M - 1053309-LM2726M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM2726M
1053309-LM2726M
PMIC - PMIC - Gate Drivers - LM2726M 1053309-LM2726M
Manufacturer: Texas Instruments Win Source Part Number: 1053309-LM2726M Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.25V, 2.4V Current - Peak Output (Source, Sink): 3A, 3.2A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 7 V Rise and Fall Time: 17ns, 12ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053309-LM2726M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.25V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3.2A
High Side Voltage - Max (Bootstrap): 42V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 7 V
Rise and Fall Time: 17ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - LM2726M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
LM2726M
Integrated Circuits (ICs) - PMIC - Gate Drivers LM2726M
HALF BRIDGE BASED MOSFET DRIVER

HALF BRIDGE BASED MOSFET DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1053309-LM2726M LM2726M
Product Name PMIC - PMIC - Gate Drivers - LM2726M Integrated Circuits (ICs) - PMIC - Gate Drivers
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers