Texas Instruments PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB LM5111-3MYX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 135794-LM5111-3MYX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135794-LM5111-3MYX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB - 135794-LM5111-3MYX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB
135794-LM5111-3MYX/NOPB
PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB 135794-LM5111-3MYX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 135794-LM5111-3MYX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135794-LM5111-3MYX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 135794-LM5111-3MYX/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
25V 30A MOSFET Transistor - 285-07N03LA - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Polarity N-Channel
PD 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers