Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1060-AZ 2SK1060-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855359-2SK1060-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855359-2SK1060-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1060-AZ - 855359-2SK1060-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1060-AZ
855359-2SK1060-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1060-AZ 855359-2SK1060-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 855359-2SK1060-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855359-2SK1060-AZ
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 855359-2SK1060-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1060-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH28N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.1900 ohms
IDSS 28000 milliamps
View Details