The ALD910025SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in up to two series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69 to 5.00 mm in length, 3.50 to 4.05 mm in width, and a lead pitch of 1.27 mm BSC. Each device features a precision gate threshold voltage of 2.50 V at 1 µA drain-source current, with output currents ranging from <0.3 nA to over 1000 µA, varying exponentially with input voltage. The device operates with a drain-source voltage up to 10.6 V and a maximum operating current of 80 mA. It is rated for commercial temperature operation from 0°C to +70°C. The part includes near-zero additional leakage currents and automatic balancing without external components.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Win Source Part Number: 1340622-ALD910025SAL
Category: Discrete Semiconductor Products - Transistors - Special Purpose
Series: SAB™
Package: Tube
Applications: Supercapacitor Auto Balancing
Standard Package: 50
Voltage - Rated: 10.6V
Transistor Type: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80mA
HTSUS: 8541.21.0095
Mfr: Advanced Linear Devices Inc.
Base Product Number: ALD910025
California Prop 65: Warning Information
MOSFET DUAL SAB 10.6V 8SOIC
MOSFET Dual MOSFET ARRAY Vt=2.50V
| Advanced Linear Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910025SAL | 1340622-ALD910025SAL | ALD910025SAL | ALD910025SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | 10.6 volts |