Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284-Z-E2-AZ 2SK1284-Z-E2-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855365-2SK1284-Z-E2- AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855365-2SK1284-Z-E2- AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK1284-Z is an N-channel power MOSFET designed for solenoid, motor, and lamp driver applications, housed in a TO-252 (MP-3Z) package measuring 6.5 mm by 5.0 mm with a fin structure. It features a drain-source voltage rating of 100 V, a continuous drain current of ±3.0 A, and a total power dissipation of 1.0 W at 25 °C ambient temperature. The device has an on-state resistance of ≤ 0.40 Ω at VGS = 4.0 V and ID = 2 A, and includes a built-in gate-source protection diode. The quality grade is Standard, as specified for general electronics applications.

Datasheet Summary
Powered by GS/AI

The 2SK1284-Z is an N-channel power MOSFET designed for solenoid, motor, and lamp driver applications, housed in a TO-252 (MP-3Z) package measuring 6.5 mm by 5.0 mm with a fin structure. It features a drain-source voltage rating of 100 V, a continuous drain current of ±3.0 A, and a total power dissipation of 1.0 W at 25 °C ambient temperature. The device has an on-state resistance of ≤ 0.40 Ω at VGS = 4.0 V and ID = 2 A, and includes a built-in gate-source protection diode. The quality grade is Standard, as specified for general electronics applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284-Z-E2-AZ - 855365-2SK1284-Z-E2-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284-Z-E2-AZ
855365-2SK1284-Z-E2-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284-Z-E2-AZ 855365-2SK1284-Z-E2-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 855365-2SK1284-Z-E2- AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855365-2SK1284-Z-E2-AZ
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 855365-2SK1284-Z-E2-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284-Z-E2-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

100 V, N-channel Trench MOSFET - BUK6D385-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 3700 milliamps
View Details
8 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers
MOSFETs - 155232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details