Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
INFINEON TECHNOLOGIES AG
2N7002 H6327 -- MOSFET
Infineon Technologies AG
MOSFET
2N7002 H6327
Description
MOSFET N-Ch 60V 300mA SOT-23-3
ODG (Origin Data Global)
Done
Datasheet
Description
MOSFET N-Ch 60V 300mA SOT-23-3
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MOSFET
2N7002 H6327
MOSFET
2N7002 H6327
MOSFET N-Ch 60V 300mA SOT-23-3
MOSFET N-Ch 60V 300mA SOT-23-3
Buy Now
Datasheet
ODG (Origin Data Global)
Shenzhen, China
Transistors
2N7002 H6327
Transistors
2N7002 H6327
SOT-23-3 MOSFETs ROHS
SOT-23-3 MOSFETs ROHS
Supplier's Site
Technical Specifications
VAST STOCK CO., LIMITED
ODG (Origin Data Global)
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Transistors
Product Number
2N7002 H6327
2N7002 H6327
Product Name
MOSFET
Transistors
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
N-channel enhancement mode vertical D-MOS transistor
BSP89,115
Specs
Package Type
SOT223; SOT223 SOT223
View Details
8
suppliers
RS Components, Ltd.
MOSFETs
1464658
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
Package Type
To220ab
View Details
Texas Instruments
CSD17552Q3A 30V N-Channel MOSFET
CSD17552Q3A
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
I
DSS
84000 milliamps
View Details
7
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ
2SK3993-ZK-E1-AZ
Specs
Polarity
N-Channel
Package Type
SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details