Win Source Part Number: 1253331-DRV8353SRTAT
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushless DC (BLDC)
Standard Package: 250
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 25mA
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 9V ~ 75V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 95V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8353SRTATCT,2
Base Product Number: DRV8353
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253331-DRV8353SRTAT |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |