Nexperia B.V. 60 V, 1 A PNP medium power transistors BC52-10PAS-QX

Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor for use in automotive applications, encapsulated in a DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm with exposed heat sink and side-wettable flanks. Capable of 1 A continuous collector current and 2 A peak pulse current, with collector-emitter voltage rating of -60 V and junction temperature up to 150 °C. DC current gain ranges from 63 to 160 at I_C = -150 mA and V_CE = -2 V. Qualified to AEC-Q101 standard.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor for use in automotive applications, encapsulated in a DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm with exposed heat sink and side-wettable flanks. Capable of 1 A continuous collector current and 2 A peak pulse current, with collector-emitter voltage rating of -60 V and junction temperature up to 150 °C. DC current gain ranges from 63 to 160 at I_C = -150 mA and V_CE = -2 V. Qualified to AEC-Q101 standard.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BC52-10PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BC52-10PAS-QX
60 V, 1 A PNP medium power transistors BC52-10PAS-QX
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC52-10PAS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC52-10PAS-QXTR-ND
Single Bipolar Transistors 1727-BC52-10PAS-QXTR-ND
BC52-10PAS-Q/SOT1061 /HUSON3

BC52-10PAS-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC52-10PAS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC52-10PAS-QXCT-ND
Single Bipolar Transistors 1727-BC52-10PAS-QXCT-ND
BC52-10PAS-Q/SOT1061 /HUSON3

BC52-10PAS-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC52-10PAS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC52-10PAS-QXDKR-ND
Single Bipolar Transistors 1727-BC52-10PAS-QXDKR-ND
BC52-10PAS-Q/SOT1061 /HUSON3

BC52-10PAS-Q/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC52-10PAS-QX 1727-BC52-10PAS-QXTR-ND
Product Name 60 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Single Bipolar Transistors - BC807-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Channel Type Nexperia - 28AC7865 - Newark, An Avnet Company
Specs
Package Type TO-3
View Details