Micross Components, Inc. Mosfet N-Channel 100V IRFC110B

Description
Micross Continues to Build Inventory on the Industry's Most Popular Parts Part Number - Manufacturer - Description - Availability - Request Quote 1N3595 Fairchild/Onsemi High Conductance Fast Diode Available
Request a Quote
Description
Micross Continues to Build Inventory on the Industry's Most Popular Parts Part Number - Manufacturer - Description - Availability - Request Quote 1N3595 Fairchild/Onsemi High Conductance Fast Diode Available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mosfet N-Channel 100V - IRFC110B - Micross Components, Inc.
Apopka, FL, United States
Mosfet N-Channel 100V
IRFC110B
Mosfet N-Channel 100V IRFC110B
Micross Continues to Build Inventory on the Industry's Most Popular Parts Part Number - Manufacturer - Description - Availability - Request Quote 1N3595 Fairchild/Onsemi High Conductance Fast Diode Available

Micross Continues to Build Inventory on the Industry's Most Popular Parts

Part Number - Manufacturer - Description - Availability - Request Quote
1N3595 Fairchild/Onsemi High Conductance Fast Diode Available

Supplier's Site

Technical Specifications

  Micross Components, Inc.
Product Category RF Transistors
Product Number IRFC110B
Product Name Mosfet N-Channel 100V
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details