The ALD910016SAL is a dual supercapacitor auto-balancing MOSFET array in an 8-pin SOIC package, measuring 4.69mm to 5.00mm in length and 3.50mm to 4.05mm in width, designed to balance up to two series-connected supercapacitors by dynamically regulating leakage currents. Each device features a precision gate threshold voltage of 1.60V at 1µA drain-source current, with output currents ranging from less than 0.3nA to over 1000µA, controlled exponentially by input voltage. It operates across a commercial temperature range of 0°C to +70°C and supports drain-source voltages up to 10.6V with a maximum operating current of 80mA. The part meets RoHS standards and is ESD sensitive. It includes built-in matching of threshold voltages with a typical offset of 5mV and temperature coefficient of -2.2mV/°C for stable performance.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V EE 8SOIC
MOSFET Dual SAB MOSFET ARRAY VT=1.60V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910016SAL | ALD910016SAL | ALD910016SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |