The 2SA1208 is a PNP silicon transistor designed for high-voltage switching and audio predriver applications, featuring a collector-to-base voltage rating of 180 V and a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855021-2SA1208S-AE
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855021-2SA1208S-AE |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE |
| Package Type | SOT3 |