PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA. The device is AEC-Q101 qualified and offers a DC current gain (hFE) range of 250 to 600 at -1 V collector-emitter voltage and -100 mA collector current. It features a maximum peak collector current of -1 A and a total power dissipation of up to 800 mW under optimized PCB mounting conditions.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.product overview
Type number
-
NPN complement
BC807K-16
BC817K-16
BC807K-25
BC817K-25
BC807K-40
BC817K-40
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
TRANS, PNP, -45V, -0.5A, 150DEG C, 0.35W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:350mW; DC Collector Current:-500mA; DC Current Gain hFE:250hFE; RoHS Compliant: Yes
BC807K-40/SOT23/TO-2
TRANS PNP 45V 0.5A TO236AB
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807K-40R | BC807K-40R-ND | 99AC8902 | BC807K-40R | BC807K-40R | BC807K-40R |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Trans, Pnp, -45V, -0.5A, 150Deg C, 0.35W; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-236AB | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | -45 volts | 45 volts | 45 volts | |||
| PD | 350 milliwatts | |||||
| hfe | 250 |