Manufacturer: Renesas Electronics America
Win Source Part Number: 855018-2SA1052MCTR-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855018-2SA1052MCTR-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E |
| Package Type | SOT3 |