Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910016SALI SABMB216

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB216 is a 2-channel supercapacitor auto-balancing PCB with an ALD910016SALI SAB MOSFET installed, designed to balance two series-connected supercapacitors with near-zero power dissipation. It measures 0.6 in. by 1.0 in. and features an 8-lead SOIC footprint with mounting holes. The board is RoHS compliant and rated for an industrial temperature range of -40°C to +85°C. It includes optional TO277 footprints for external Schottky rectifiers to clamp transient reverse currents. Each SABMB216 can be cascaded with others to balance longer supercapacitor stacks.

Datasheet Summary
Powered by GS/AI

The SABMB216 is a 2-channel supercapacitor auto-balancing PCB with an ALD910016SALI SAB MOSFET installed, designed to balance two series-connected supercapacitors with near-zero power dissipation. It measures 0.6 in. by 1.0 in. and features an 8-lead SOIC footprint with mounting holes. The board is RoHS compliant and rated for an industrial temperature range of -40°C to +85°C. It includes optional TO277 footprints for external Schottky rectifiers to clamp transient reverse currents. Each SABMB216 can be cascaded with others to balance longer supercapacitor stacks.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910016SALI - SABMB216 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910016SALI
SABMB216
2-Channel SAB PCB with one mounted ALD910016SALI SABMB216
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB216
Product Name 2-Channel SAB PCB with one mounted ALD910016SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers