Texas Instruments CSD25483F4 20V , P-Channel FemtoFET?MOSFET CSD25483F4

Description
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD25483F4 is a 20-V P-channel FemtoFET MOSFET optimized for load switch and general-purpose switching applications in handheld and mobile devices. It is packaged in a 0402 (1.0 mm × 0.6 mm) FemtoFET land grid array with a maximum height of 0.36 mm. The device has a typical on-resistance of 210 mΩ at VGS = −4.5 V and a continuous drain current of −1.6 A. It features integrated ESD protection rated for >4 kV HBM and >2 kV CDM, and is RoHS compliant. The operating junction temperature range is −55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The CSD25483F4 is a 20-V P-channel FemtoFET MOSFET optimized for load switch and general-purpose switching applications in handheld and mobile devices. It is packaged in a 0402 (1.0 mm × 0.6 mm) FemtoFET land grid array with a maximum height of 0.36 mm. The device has a typical on-resistance of 210 mΩ at VGS = −4.5 V and a continuous drain current of −1.6 A. It features integrated ESD protection rated for >4 kV HBM and >2 kV CDM, and is RoHS compliant. The operating junction temperature range is −55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Dallas, TX, United States
CSD25483F4 20V , P-Channel FemtoFET?MOSFET
CSD25483F4
CSD25483F4 20V , P-Channel FemtoFET?MOSFET CSD25483F4
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Singapore, Singapore
-20V 245mOhm LGA MOSFET Transistor
278-CSD25483F4
-20V 245mOhm LGA MOSFET Transistor 278-CSD25483F4
-20V, P ch NexFET MOSFET™, single LGA 0.6x1.0, 245mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25483F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 245mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 245mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25483F4 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single LGA 0.6x1.0, 245mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25483F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 245mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 245mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25483F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25483F4 - 1163550-CSD25483F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25483F4
1163550-CSD25483F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25483F4 1163550-CSD25483F4
Manufacturer: Texas Instruments Win Source Part Number: 1163550-CSD25483F4 Family Name: CSD25483F4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): CSD25483F4R; CSD25483F4T; Introduction Date: October 17, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163550-CSD25483F4
Family Name: CSD25483F4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CSD25483F4R; CSD25483F4T;
Introduction Date: October 17, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 296-38917-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38917-2-ND
Single FETs, MOSFETs 296-38917-2-ND
P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38917-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38917-6-ND
Single FETs, MOSFETs 296-38917-6-ND
P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38917-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38917-1-ND
Single FETs, MOSFETs 296-38917-1-ND
P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-CH FemtoFET MOSFET

MOSFET 20V P-CH FemtoFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25483F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25483F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25483F4
MOSFET P-CH 20V 1.6A 3PICOSTAR

MOSFET P-CH 20V 1.6A 3PICOSTAR

Supplier's Site
Single FETs, MOSFETs - CSD25483F4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25483F4
Single FETs, MOSFETs CSD25483F4
MOSFET P-CH 20V 1.6A 3PICOSTAR

MOSFET P-CH 20V 1.6A 3PICOSTAR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25483F4 278-CSD25483F4 1163550-CSD25483F4 296-38917-2-ND CSD25483F4 CSD25483F4 CSD25483F4
Product Name CSD25483F4 20V , P-Channel FemtoFET?MOSFET -20V 245mOhm LGA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25483F4 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS -20 volts 20 volts
IDSS -6500 milliamps 1600 milliamps
VGS(off) -12 volts
rDS(on) 0.2450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
9 suppliers