Texas Instruments CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET CSD19503KCS

Description
80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Description
80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD19503KCS is an 80V N-channel NexFET power MOSFET in a TO-220 plastic package with a maximum height of 19.65 mm, designed for power conversion applications such as synchronous rectification and motor control. It has a drain-to-source on-resistance of 7.6 mΩ at VGS = 10V and 8.8 mΩ at VGS = 6V, a total gate charge of 28 nC at 10V, and a threshold voltage of 2.8 V. The device is rated for a continuous drain current of 100 A (package limited) and 94 A (silicon limited) at TC = 25°C, with a pulsed drain current capability of 247 A. It supports a maximum junction temperature of 175°C, has a junction-to-case thermal resistance of 0.8°C/W, and is avalanche rated with 140 mJ single-pulse energy. The part is RoHS compliant, halogen free, and features Pb-free terminal plating.

Datasheet Summary
Powered by GS/AI

The CSD19503KCS is an 80V N-channel NexFET power MOSFET in a TO-220 plastic package with a maximum height of 19.65 mm, designed for power conversion applications such as synchronous rectification and motor control. It has a drain-to-source on-resistance of 7.6 mΩ at VGS = 10V and 8.8 mΩ at VGS = 6V, a total gate charge of 28 nC at 10V, and a threshold voltage of 2.8 V. The device is rated for a continuous drain current of 100 A (package limited) and 94 A (silicon limited) at TC = 25°C, with a pulsed drain current capability of 247 A. It supports a maximum junction temperature of 175°C, has a junction-to-case thermal resistance of 0.8°C/W, and is avalanche rated with 140 mJ single-pulse energy. The part is RoHS compliant, halogen free, and features Pb-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Dallas, TX, United States
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET
CSD19503KCS
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET CSD19503KCS
80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET 3-TO-220 -55 to 150

80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET 3-TO-220 -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19503KCS - 202952-CSD19503KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19503KCS
202952-CSD19503KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19503KCS 202952-CSD19503KCS
Manufacturer: Texas Instruments Win Source Part Number: 202952-CSD19503KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 188W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 3.4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 2730pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202952-CSD19503KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 188W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 3.4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 2730pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.2 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-37481-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37481-5-ND
Single FETs, MOSFETs 296-37481-5-ND
N-Channel 80V 100A (Ta) 188W (Tc) Through Hole TO-220-3

N-Channel 80V 100A (Ta) 188W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 9.2 mOhm TO-220 MOSFET Transistor
278-CSD19503KCS
N-Channel 9.2 mOhm TO-220 MOSFET Transistor 278-CSD19503KCS
80-V, N channel NexFET™ power MOSFET, single TO-220, 9.2 mOhm 3-TO-220 -55 to 175 Product overview: CSD19503KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9.2 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.2 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19503KCS can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single TO-220, 9.2 mOhm 3-TO-220 -55 to 175 Product overview: CSD19503KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9.2 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.2 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19503KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19503KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19503KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19503KCS
MOSFET N-CH 80V 100A TO220-3

MOSFET N-CH 80V 100A TO220-3

Supplier's Site
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments - 26AJ5578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments
26AJ5578
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments 26AJ5578
MOSFET, N CHANNEL, 80V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0076ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0076ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V 7.6mOhm N-CH Pwr MOSFET

MOSFET 80V 7.6mOhm N-CH Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19503KCS 202952-CSD19503KCS 296-37481-5-ND 278-CSD19503KCS CSD19503KCS 26AJ5578 CSD19503KCS
Product Name CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19503KCS Single FETs, MOSFETs N-Channel 9.2 mOhm TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 80 volts 80 volts
IDSS 113000 milliamps 100000 milliamps
QG 28 nC
Package Type TO-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data