Advanced Linear Devices, Inc. QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) ALD1110ESAL

Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Surface Mount 8-SOIC
Request a Quote
Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD1110ESAL is a dual electrically programmable analog device (EPAD™) in an 8-pin SOIC package, designed for precision current sourcing, matched MOSFET applications, and remote voltage/current trimming. It features nonvolatile threshold voltage adjustment from 1.000V to 3.000V in 0.1mV steps, with initial threshold voltage matching within ±10mV and outstanding on-resistance matching of ±0.5%. The device operates from 2V to 10V, sustains a supply voltage up to 10.6V, and has a 600mW power dissipation limit. It is qualified for operation from 0°C to +70°C and is RoHS compliant. The high input impedance exceeds 10¹² Ω, with low leakage current and optional in-system programmability. The device is suitable for precision calibration, temperature-compensated current mirrors, and battery-powered instrumentation.

Datasheet Summary
Powered by GS/AI

The ALD1110ESAL is a dual electrically programmable analog device (EPAD™) in an 8-pin SOIC package, designed for precision current sourcing, matched MOSFET applications, and remote voltage/current trimming. It features nonvolatile threshold voltage adjustment from 1.000V to 3.000V in 0.1mV steps, with initial threshold voltage matching within ±10mV and outstanding on-resistance matching of ±0.5%. The device operates from 2V to 10V, sustains a supply voltage up to 10.6V, and has a 600mW power dissipation limit. It is qualified for operation from 0°C to +70°C and is RoHS compliant. The high input impedance exceeds 10¹² Ω, with low leakage current and optional in-system programmability. The device is suitable for precision calibration, temperature-compensated current mirrors, and battery-powered instrumentation.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110ESAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™)
ALD1110ESAL
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) ALD1110ESAL
MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Surface Mount 8-SOIC

MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Surface Mount 8-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - ALD1110ESAL-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ALD1110ESAL-ND
FET, MOSFET Arrays ALD1110ESAL-ND
Mosfet Array 2 N-Channel (Dual) Matched Pair 10V 600mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) Matched Pair 10V 600mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD1110ESAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD1110ESAL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD1110ESAL
MOSFET 2N-CH 10V 8SOIC

MOSFET 2N-CH 10V 8SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD1110ESAL ALD1110ESAL-ND ALD1110ESAL
Product Name QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data