The SABMBOVP216 is a precision dual over-voltage protection PCB populated with an ALD910016SALI SAB MOSFET IC, designed for voltage balancing of series-connected supercapacitors. The board measures 0.6 inches by 1.6 inches and features mounting holes for secure installation. It provides a threshold voltage of 1.60V, with output current increasing sharply above this point-up to 100mA at approximately 1.63V-while maintaining near-zero power dissipation below 1.50V. The circuit offers a current gain of over one million times over a 100mV input transition, enabling efficient correction of capacitance and leakage imbalances. Rated for industrial temperatures from -40°C to +85°C and RoHS compliant, the PCB supports cascading for multi-cell stacks and includes optional Schottky diode footprints for transient clamping.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMBOVP216 |
| Product Name | 2-Channel SABOVP PCB with one mounted ALD910016SALI* |