Qorvo DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT TGF2957

Description
Qorvo's TGF2957 is a discrete 12.6 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2957 typically provides 48.6 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.6 % which makes the TGF2957 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGF2957 is a discrete 12.6 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2957 typically provides 48.6 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.6 % which makes the TGF2957 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Greensboro, NC, United States
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT
TGF2957
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT TGF2957
Qorvo's TGF2957 is a discrete 12.6 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2957 typically provides 48.6 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.6 % which makes the TGF2957 appropriate for high efficiency applications. Lead-free and RoHS compliant.

Qorvo's TGF2957 is a discrete 12.6 mm GaN on SiC HEMT which operates from DC-12 GHz.

The TGF2957 typically provides 48.6 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.6 % which makes the TGF2957 appropriate for high efficiency applications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
TGF2957
RF JFET Transistors TGF2957
RF JFET Transistors DC-12GHz 70W 32V GaN P3dB @ 3GHz 48.6dBm

RF JFET Transistors DC-12GHz 70W 32V GaN P3dB @ 3GHz 48.6dBm

Buy Now Datasheet

Technical Specifications

  Qorvo VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors
Product Number TGF2957 TGF2957
Product Name DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT RF JFET Transistors
Transistor Technology / Material GaN on SiC
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details